Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0385
Description | NSD914F3T5G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-1123-3 |
NSD914F3T5G, SS SWITCHING DIODE | RS |
Switching Diode/Reel |Onsemi NSD914F3T5G | Newark Electronics |
NSD914F3T5G Series 100 V 200 mA High-Speed Switching Diode - SOT-1123 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-1123 T/R | Avnet America |
NSD914F3T5G Switching Diode, 200mA 100V dc, 3-Pin SOT-1123 | ON Semiconductor NSD914F3T5G | RS Americas |
DIODE, SINGLE, 0.2A, 100V, SOT-1123 | Farnell |
Where can I find additional details, specifications and documents for a NSD914F3T5G?
Additional datasheets, footprints and schematics for NSD914F3T5G are listed on our Part Details page. You can also find images and similar parts to NSD914F3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSD914F3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSD914F3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSD914F3T5G fall under?
The NSD914F3T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSD914F3T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSD914F3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSD914F3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSD914F3T5G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NSD914F3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSD914F3T5G often in real-time on the comparison pages.
What if I can't find stock of NSD914F3T5G?
You can fill out our help required form which you can use to request a quote for NSD914F3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.