Status: | Active |
---|---|
Series: | NSBC114YPDXV6 |
RoHS: | Compliant |
Prices starting from US$0.0454
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | NSBC114YPDXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.21 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.4 |
Package Type | SOT-563 |
Brt Transistor, 50V, 47K/10Kohm, Sot-563 | Newark Electronics |
NSBC114 Series 50 V 100 mA Complementary Bias Resistor Transistor - SOT-563 | Future Electronics |
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin SOT-563 T/R | Avnet America |
TRANSISTOR, RF, NPN/PNP, 50V, SOT-563-6 | Farnell |
Where can I find additional details, specifications and documents for a NSBC114YPDXV6T1G?
Additional datasheets, footprints and schematics for NSBC114YPDXV6T1G are listed on our Part Details page. You can also find images and similar parts to NSBC114YPDXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSBC114YPDXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSBC114YPDXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSBC114YPDXV6T1G fall under?
The NSBC114YPDXV6T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSBC114YPDXV6T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSBC114YPDXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSBC114YPDXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSBC114YPDXV6T1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NSBC114YPDXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSBC114YPDXV6T1G often in real-time on the comparison pages.
What if I can't find stock of NSBC114YPDXV6T1G?
You can fill out our help required form which you can use to request a quote for NSBC114YPDXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.