Status: | Active |
---|---|
Series: | NSBC114TDXV6 |
RoHS: | Compliant |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | NSBC114TDXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 160 |
R1 (kΩ) | 10 |
R2 (kΩ) | Infinity |
R1/R2 Typ | - |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.7 |
Package Type | SOT-563 |
Brt Transistor, 50V, 10Kohm, Sot563, Full Reel | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSBC114TDXV6T1G?
Additional datasheets, footprints and schematics for NSBC114TDXV6T1G are listed on our Part Details page. You can also find images and similar parts to NSBC114TDXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSBC114TDXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSBC114TDXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSBC114TDXV6T1G fall under?
The NSBC114TDXV6T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSBC114TDXV6T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSBC114TDXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSBC114TDXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSBC114TDXV6T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NSBC114TDXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSBC114TDXV6T1G often in real-time on the comparison pages.
What if I can't find stock of NSBC114TDXV6T1G?
You can fill out our help required form which you can use to request a quote for NSBC114TDXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.