Status: | Active |
---|---|
Series: | NS5S1153 |
RoHS: | Compliant |
Prices starting from US$0.30
2:1 High Speed switch |
5.25 V tolerant on common pins |
High Bandwidth of 820 MHz |
Capable of passing negative swing signals down to -2 V on R/L channel |
1.8 V compatible control pin and VBUS detection circuitry |
Audio channel shunt resistors |
Ultra-low THD |
Benefits |
---|
Multiplexe audio or high speed data path from a single USB receptacle |
Support any short to VBUS |
USB2.0, USB1.1, USB1.0 capable on all channels |
Can connect an audio true ground amplifier to a micro USB headset |
Auto or manual switching between channels |
Pop and click noise reduction |
Minimal audio distortion |
Applications |
---|
Micro or Mini USB applications |
Cellular and wireless phones |
Tablets and Portable gaming |
End Products |
---|
Shared High Speed data or audio on a single connector |
GPS |
Bar Code Scanners |
Description | NS5S1153 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | DPDT |
Icc Max (µA) | 35 |
ron Max (Ω) | 4.6 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5 |
Package Type | UQFN-10 |
Analogue Switch, Single Channel, Dpdt, 1, 5.5 Ohm, 2.7V To 5V, Uqfn, 10 Rohs Compliant: Yes |Onsemi NS5S1153MUTAG | Newark Electronics |
NS5S Series DPDT 5 V 3 Ohm Surface Mount High Speed Audio Switch - UQFN-10 | Future Electronics |
Analog Switch Single DPDT 10-Pin UQFN EP T/R | Avnet America |
ANALOGUE SWITCH, SINGLE, DPDT, UQFN-10 | element14 |
Where can I find additional details, specifications and documents for a NS5S1153MUTAG?
Additional datasheets, footprints and schematics for NS5S1153MUTAG are listed on our Part Details page. You can also find images and similar parts to NS5S1153MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NS5S1153MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NS5S1153MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NS5S1153MUTAG fall under?
The NS5S1153MUTAG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NS5S1153MUTAG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NS5S1153MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NS5S1153MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NS5S1153MUTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NS5S1153MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NS5S1153MUTAG often in real-time on the comparison pages.
What if I can't find stock of NS5S1153MUTAG?
You can fill out our help required form which you can use to request a quote for NS5S1153MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.