Status: | Active |
---|---|
Series: | NS5A4684S |
RoHS: | Compliant |
Prices starting from US$0.30
Ultra-Low RON of 0.6 Ohm max |
High Isolation: -68 dB at 100 kHz |
Low Standby Current, <50 nA |
Low Distortion, < 0.08% THD |
High Continuous Current Capability: 300 mA Through Each Switch |
Benefits |
---|
Low voltage attenuation |
Minimum signal degradation |
Maximum power efficiency |
Minimum signal degradation |
Support for higher power application |
Applications |
---|
Cell Phone Audio Block |
RingTone Chip / Amplifier Switching |
End Products |
---|
Speaker and Earphone Switching |
Cell Phones |
Description | NS5A4684S |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 0.6 |
VCC Min (V) | 0.65 |
VCC Max (V) | 5.5 |
Package Type | WQFN-10 |
Analog Switch, Dual Spdt, Ultra-Low Resistance/Reel |Onsemi NS5A4684SMNTBG | Newark Electronics |
Analog Switch ICs LOW ON-RES DUAL SPDT | Future Electronics |
Analog Switch Dual SPDT 10-Pin WQFN T/R | Avnet America |
ANALOGUE SWITCH, DUAL, SPDT, 0R6, WQFN10 | element14 |
Where can I find additional details, specifications and documents for a NS5A4684SMNTBG?
Additional datasheets, footprints and schematics for NS5A4684SMNTBG are listed on our Part Details page. You can also find images and similar parts to NS5A4684SMNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NS5A4684SMNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NS5A4684SMNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NS5A4684SMNTBG fall under?
The NS5A4684SMNTBG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NS5A4684SMNTBG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NS5A4684SMNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NS5A4684SMNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NS5A4684SMNTBG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NS5A4684SMNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NS5A4684SMNTBG often in real-time on the comparison pages.
What if I can't find stock of NS5A4684SMNTBG?
You can fill out our help required form which you can use to request a quote for NS5A4684SMNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.