Status: | Active |
---|---|
Series: | NRVTSA3100E |
RoHS: | Compliant |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Low Power Loss and Lower Operating Temperature |
Fine Lithography Trench−based Schottky Technology for Very Low Forward Voltage and Low Leakage |
Fast Switching with Exceptional Temperature Stability |
Higher Efficiency for Achieving Regulatory Compliance |
High Surge Capability |
These are Pb−Free and Halide−Free Devices |
Benefits |
---|
Automotive Qualified |
Improve System Efficiency |
Applications |
---|
Switching Power Supplies including Tablet Adapters, and Flat Panel Display |
Freewheeling and OR−ing diodes |
Instrumentation |
Automotive LED Lighting |
End Products |
---|
High Frequency and DC−DC Converters |
Reverse Battery Protection |
LED Lighting |
Power Supply |
Description | NRVTSA3100E |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.995 |
IRM Max (µA) | 5 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 50 |
trr Max (ns) | NA |
Cj Max (pF) | NA |
Package Type | SMA-2 |
3A, 100V Low Leakage Trench Rectifier/Reel Rohs Compliant: Yes |Onsemi NRVTSA3100ET3G | Newark Electronics |
3A 100V LOW LEAKAGE T | Avnet America |
SCHOTTKY RECT, SINGLE, 100V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a NRVTSA3100ET3G?
Additional datasheets, footprints and schematics for NRVTSA3100ET3G are listed on our Part Details page. You can also find images and similar parts to NRVTSA3100ET3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTSA3100ET3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTSA3100ET3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTSA3100ET3G fall under?
The NRVTSA3100ET3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVTSA3100ET3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTSA3100ET3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTSA3100ET3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVTSA3100ET3G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NRVTSA3100ET3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTSA3100ET3G often in real-time on the comparison pages.
What if I can't find stock of NRVTSA3100ET3G?
You can fill out our help required form which you can use to request a quote for NRVTSA3100ET3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.