Status: | Active |
---|---|
Series: | NRVTS360ETFS |
RoHS: | Compliant |
Fast Soft Switching for Reduced EMI and Higher Efficiency |
Low Profile − Maximum Height of 1.1 mm |
Small Footprint − Footprint Area of 13.5 mm2 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
WF in Suffix of Part Number Denotes Wettable Flanks Option for Enhanced Automated Inspection |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
AEC−Q101 Qualified and PPAP Capable |
Applications |
---|
Switching Power Supplies including Mini−adapters and Displays |
Engine Control Recirculation Diodes |
Automotive LED Lighting |
Lighting |
End Products |
---|
Instrumentation |
Freewheeling Diode Where Space is at a Premium |
General Converters |
Gasoline Direct Injection |
Description | NRVTS360ETFS, 60V, 3A, Trench Schottky in u8FL package |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.7 |
IRM Max (µA) | 12 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | WDFN-8 / u8FL |
NRVTS360ET Trench Schottky Rectifier 60V | RS |
SCHOTTKY RECT, AEC-Q101, 60V, WDFN-8 | Farnell |
Schottky Rect, Aec-Q101, 60V, Wdfn-8 | Newark Electronics |
Diode Schottky 60V 3A 8-Pin WDFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NRVTS360ETFSWFTAG?
Additional datasheets, footprints and schematics for NRVTS360ETFSWFTAG are listed on our Part Details page. You can also find images and similar parts to NRVTS360ETFSWFTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTS360ETFSWFTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTS360ETFSWFTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTS360ETFSWFTAG fall under?
The NRVTS360ETFSWFTAG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVTS360ETFSWFTAG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTS360ETFSWFTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTS360ETFSWFTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVTS360ETFSWFTAG have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for NRVTS360ETFSWFTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTS360ETFSWFTAG often in real-time on the comparison pages.
What if I can't find stock of NRVTS360ETFSWFTAG?
You can fill out our help required form which you can use to request a quote for NRVTS360ETFSWFTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.