Status: | Active |
---|---|
Series: | NTS1245E |
RoHS: | Compliant |
Fine Lithography Trench−based Schottky Technology for Very Low Leakage |
Fast Switching with Exceptional Temperature Stability |
Low Power Loss and Lower Operating Temperature |
Higher Efficiency for Achieving Regulatory Compliance |
Low Thermal Resistance |
High Surge Capability |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
These are Pb−Free and Halide−Free Devices |
Benefits |
---|
AEC−Q101, Qualified and PPAP Capable |
Applications |
---|
Switching Power Supplies including Wireless, Smartphone and Notebook Adapters |
Freewheeling and OR−ing diodes |
LED Lighting |
General Converters |
Gasoline Direct Injection |
End Products |
---|
High Frequency and DC−DC Converters |
Reverse Battery Protection |
Instrumentation |
Lighting |
Description | NTS1245E |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.6 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 12 |
IFSM Max (A) | 210 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SO-8FL / DFN-5 |
45V LOW LEAKAGE TRENCH RE | element14 |
Rectifier Diode, Single, 45 V, 12 A, 600 Mv, 210 A, 175 C Rohs Compliant: Yes |Onsemi NRVTS1245EMFST1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVTS1245EMFST1G?
Additional datasheets, footprints and schematics for NRVTS1245EMFST1G are listed on our Part Details page. You can also find images and similar parts to NRVTS1245EMFST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTS1245EMFST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTS1245EMFST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTS1245EMFST1G fall under?
The NRVTS1245EMFST1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVTS1245EMFST1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTS1245EMFST1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTS1245EMFST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVTS1245EMFST1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NRVTS1245EMFST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTS1245EMFST1G often in real-time on the comparison pages.
What if I can't find stock of NRVTS1245EMFST1G?
You can fill out our help required form which you can use to request a quote for NRVTS1245EMFST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.