Status: | Unknown |
---|---|
Series: | SS24 |
RoHS: | Compliant |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over-Voltage Protection |
Low Forward Voltage Drop Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8'' |
Weight: 95 mg (approximately) |
Cathode Polarity Band |
Lead and Mounting Surface Temperature for Soldering Purposes: 260?C Max. for 10 Seconds |
Available in 12 mm Tape, 2500 Units per 13'' Reel, Add ''T3'' Suffix to Part Number |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
ESD Ratings: Machine Model = C (>400V); Human Body Model = 3B (>8000V) |
Pb-Free Package is Available |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
SCHOTTKY RECT, AEC-Q101, 40V, DO-214AA | Farnell |
Schottky Rect, Aec-Q101, 40V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVBSS24T3G?
Additional datasheets, footprints and schematics for NRVBSS24T3G are listed on our Part Details page. You can also find images and similar parts to NRVBSS24T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBSS24T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBSS24T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBSS24T3G fall under?
The NRVBSS24T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBSS24T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBSS24T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBSS24T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBSS24T3G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NRVBSS24T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBSS24T3G often in real-time on the comparison pages.
What if I can't find stock of NRVBSS24T3G?
You can fill out our help required form which you can use to request a quote for NRVBSS24T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.