Status: | Active |
---|---|
Series: | NRVBS360 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL94, VO |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: B36 |
Pb-Free Package is Available |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Supplies |
General Converters |
Gasoline Direct Injection |
End Products |
---|
EMI Filter as per Application Note, Conducted EMI Filter Design for the NCP1200 |
Lighting |
Description | NRVBS360 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.74 |
IRM Max (µA) | 150 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 125 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC-2 |
Rectifier 3.0 A, 60 V Sur/Reel Rohs Compliant: Yes |Onsemi NRVBS360T3G | Newark Electronics |
NRVBS360 Series 60 V 3 A Surface Mount Schottky Barrier Rectifier | Future Electronics |
Diode Schottky 60V 4A 2-Pin SMC T/R | Avnet America |
ON Semi NRVBS360T3G, SMT Schottky Diode, 60V 4A, 2-Pin DO-214AB | ON Semiconductor NRVBS360T3G | RS Americas |
SCHOTTKY RECT, AUTO, 60V, 3A, DO214AB | element14 |
Where can I find additional details, specifications and documents for a NRVBS360T3G?
Additional datasheets, footprints and schematics for NRVBS360T3G are listed on our Part Details page. You can also find images and similar parts to NRVBS360T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBS360T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBS360T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBS360T3G fall under?
The NRVBS360T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBS360T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBS360T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBS360T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBS360T3G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NRVBS360T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBS360T3G often in real-time on the comparison pages.
What if I can't find stock of NRVBS360T3G?
You can fill out our help required form which you can use to request a quote for NRVBS360T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.