Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
NRVB120 Series 60 V 3 A Surface Mount Schottky Power Rectifier - SMB | Future Electronics |
ON Semi NRVBS360BT3G, SMT Schottky Diode, 60V 4A, 2-Pin DO-214AA | ON Semiconductor NRVBS360BT3G | RS Americas |
SCHOTTKY RECT, SINGLE, 60V, DO-214AA | Farnell |
Schottky Rectifier, 60V, 3A, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVBS360BT3G?
Additional datasheets, footprints and schematics for NRVBS360BT3G are listed on our Part Details page. You can also find images and similar parts to NRVBS360BT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBS360BT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBS360BT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBS360BT3G fall under?
The NRVBS360BT3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NRVBS360BT3G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBS360BT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBS360BT3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRVBS360BT3G have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NRVBS360BT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBS360BT3G often in real-time on the comparison pages.
What if I can't find stock of NRVBS360BT3G?
You can fill out our help required form which you can use to request a quote for NRVBS360BT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.