Status: | Unknown |
---|---|
Series: | MBRS3200 |
RoHS: | Compliant |
Small Compact Surface Mountable Package with J−Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very High Blocking Voltage − 200 V |
175C Operating Junction Temperature |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL94, VO |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
ON Semi NRVBS3200T3G, SMT Schottky Diode, 200V 3A, 2-Pin DO-214AA | ON Semiconductor NRVBS3200T3G | RS Americas |
SCHOTTKY RECT, AEC-Q101, 200V, DO-214AA | Farnell |
3A 200V Schottky Rect./Reel |Onsemi NRVBS3200T3G | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVBS3200T3G?
Additional datasheets, footprints and schematics for NRVBS3200T3G are listed on our Part Details page. You can also find images and similar parts to NRVBS3200T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBS3200T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBS3200T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBS3200T3G fall under?
The NRVBS3200T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBS3200T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBS3200T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBS3200T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBS3200T3G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NRVBS3200T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBS3200T3G often in real-time on the comparison pages.
What if I can't find stock of NRVBS3200T3G?
You can fill out our help required form which you can use to request a quote for NRVBS3200T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.