NRVBS260T3G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Power Rectifier, Surface Mount, 2.0 A, 60 V, SMB Package

Status: Unknown
Series: MBRS260T3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky Rectifier employs the Schottky Barrier principle in a metal-to-silicon power rectifier. It features epitaxial construction with oxide passivation and metal overlay contact. The Schottky Rectifier is ideally suited for low voltage, high frequency switching power supplies, free wheeling diodes and polarity protection diodes.

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Compact Package with J–Bend Leads Ideal for Automated Handling
Highly Stable Oxide Passivated Junction
Guardring for Over–Voltage Protection
Low Forward Voltage Drop Mechanical Characteristics:
Case: Molded Epoxy
Epoxy Meets UL94, VO at 1/8 inch
Weight: 95 mg (approximately)
Cathode Polarity Band
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Available in 12 mm Tape, 2500 Units per 13 inch Reel, Add "T3" Suffix to Part Number
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
ESD Ratings: Machine Model = C Human Body Model = 3B
Marking: B26
Pb-Free Package is Available
AEC-Q101 Qualified and PPAP Capable
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

SCHOTTKY RECT, AUTO, 60V, 2A, DO214AA | element14
Schottky Rect, Aec-Q101, 60V, 2A, Do214Aa | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NRVBS260T3G?

Additional datasheets, footprints and schematics for NRVBS260T3G are listed on our Part Details page. You can also find images and similar parts to NRVBS260T3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NRVBS260T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBS260T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NRVBS260T3G fall under?

The NRVBS260T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to NRVBS260T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBS260T3G you can contact the distributor directly for product support, shipping queries etc.

Is the NRVBS260T3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NRVBS260T3G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NRVBS260T3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NRVBS260T3G often in real-time on the comparison pages.

What if I can't find stock of NRVBS260T3G?

You can fill out our help required form which you can use to request a quote for NRVBS260T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay