Status: | Unknown |
---|---|
Series: | MBRS2040L |
RoHS: | Compliant |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over-Voltage Protection |
Low Forward Voltage Drop Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8" |
Weight: 95 mg (approximately) |
Maximum Temperature of 260°C / 10 Seconds for Soldering |
Cathode Polarity Band |
Available in 12 mm Tape, 2500 Units per 13 inch Reel, Add "T3" Suffix to Part Number |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Marking: BKJL |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
SCHOTTKY RECT, AUTO, 40V, 2A, DO214AA | element14 |
Where can I find additional details, specifications and documents for a NRVBS2040LT3G?
Additional datasheets, footprints and schematics for NRVBS2040LT3G are listed on our Part Details page. You can also find images and similar parts to NRVBS2040LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBS2040LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBS2040LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBS2040LT3G fall under?
The NRVBS2040LT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBS2040LT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBS2040LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBS2040LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBS2040LT3G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NRVBS2040LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBS2040LT3G often in real-time on the comparison pages.
What if I can't find stock of NRVBS2040LT3G?
You can fill out our help required form which you can use to request a quote for NRVBS2040LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.