Status: | Unknown |
---|---|
Series: | MBRA1H100 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now |
Low Forward Voltage Drop |
Small Compact Surface Mountable Package with J-Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Stress Protection |
This is a Pb-Free Device Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12mm Tape, 5000 Units per 13 inch Reel |
Polarity: Cathode Band Indicated by Polarity Band |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
Device Meets MSL1 Requirements |
AEC-Q101 Qualified and PPAP Capable |
NRVBA Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Low Power Loss/High Efficiency |
Applications |
---|
Low Voltage, High Frequency Rectification |
Polarity Diodes |
End Products |
---|
Free Wheeling Diodes |
Adapter |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
SCHOTTKY RECT, AEC-Q101, 100V, DO214AC | Farnell |
Where can I find additional details, specifications and documents for a NRVBA1H100T3G?
Additional datasheets, footprints and schematics for NRVBA1H100T3G are listed on our Part Details page. You can also find images and similar parts to NRVBA1H100T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBA1H100T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBA1H100T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBA1H100T3G fall under?
The NRVBA1H100T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBA1H100T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBA1H100T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBA1H100T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBA1H100T3G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NRVBA1H100T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBA1H100T3G often in real-time on the comparison pages.
What if I can't find stock of NRVBA1H100T3G?
You can fill out our help required form which you can use to request a quote for NRVBA1H100T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.