NRVB0530T1G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

500 mA, 30 V, Schottky Power Rectifier, Surface Mount

Status: Active
Series: NRVB0530
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky Rectifier employs the Schottky Barrier principle with a large area metal-to-silicon power diode. It is ideally suited for low voltage, high frequency rectification, or as free wheeling and polarity protection diodes in surface mount applications, where compact size and weight are critical to the system.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
145
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
123,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
145
in stock
Buy Now
Logo for element14
element14
from US$0.10
145
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
264,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
18,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.09
-
Buy Now

Features

Guardring for Stress Protection
Low Forward Voltage
125 C Operating Junction Temperature
Epoxy Meets UL94, VO at 1/8"
Package Designed for Optimal Automated Board Assembly Mechanical Characteristics:
Reel Options: MBR0530T1 = 3,000 per 7" reel/8 mm tape MBR0530T3 = 10,000 per 13" reel/8 mm tape
Device Marking: B3
Polarity Designator: Cathode Band
Weight: 11.7 mg (approximately)
Case: Epoxy, Molded
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds
All Packages are Pb-Free
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
Benefits
Automotive Grade and PPAP Capable
Applications
Power Conversion Circuit
Gate Driving Circuit
General Converters
Gasoline Direct Injection
End Products
Reverse Battery Protection
Protection and Free-Wheeling
Lighting

Specifications

Description NRVB0530
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Configuration Single
VRRM Min (V) 30
VF Max (V) 0.43
IRM Max (µA) 130
IO(rec) Max (A) 0.5
IFSM Max (A) 5.5
trr Max (ns) -
Cj Max (pF) -
Package Type SOD-123

Alternative Descriptions

SCHOTTKY RECTIFIER 30V 500MA SOD123 | Future Electronics
Schottky Rect, Aec-Q101, 30V, Sod-123 | Newark Electronics
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123 | element14
Diode Schottky 30V 0.5A 2-Pin SOD-123 T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NRVB0530T1G?

Additional datasheets, footprints and schematics for NRVB0530T1G are listed on our Part Details page. You can also find images and similar parts to NRVB0530T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NRVB0530T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVB0530T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NRVB0530T1G fall under?

The NRVB0530T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to NRVB0530T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NRVB0530T1G you can contact the distributor directly for product support, shipping queries etc.

Is the NRVB0530T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NRVB0530T1G have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NRVB0530T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NRVB0530T1G often in real-time on the comparison pages.

What if I can't find stock of NRVB0530T1G?

You can fill out our help required form which you can use to request a quote for NRVB0530T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay