Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.075ohm |
Capacitor Case Style | 2924 [7361 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 3.45mm |
External Length / Height | 7.3mm |
External Width | 6.1mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Cap, 470Μf, 6.3V, 20%, 2924, Smd | Newark Electronics |
Niobium Oxide Capacitor, 470 uF, 6.3 V, ± 20%, 75 mohm, 125 °C, 2924 [7361 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOSV477M006R0075?
Additional datasheets, footprints and schematics for NOSV477M006R0075 are listed on our Part Details page. You can also find images and similar parts to NOSV477M006R0075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSV477M006R0075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSV477M006R0075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSV477M006R0075 fall under?
The NOSV477M006R0075 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSV477M006R0075 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSV477M006R0075 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSV477M006R0075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSV477M006R0075 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for NOSV477M006R0075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSV477M006R0075 often in real-time on the comparison pages.
What if I can't find stock of NOSV477M006R0075?
You can fill out our help required form which you can use to request a quote for NOSV477M006R0075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.