Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 150 uF, 6.3 V, ± 20%, 100 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
CAP, 150µF, 6.3V, 20%, 2917, SMD | Farnell |
Where can I find additional details, specifications and documents for a NOSD157M006R0100?
Additional datasheets, footprints and schematics for NOSD157M006R0100 are listed on our Part Details page. You can also find images and similar parts to NOSD157M006R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSD157M006R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSD157M006R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSD157M006R0100 fall under?
The NOSD157M006R0100 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSD157M006R0100 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSD157M006R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSD157M006R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSD157M006R0100 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NOSD157M006R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSD157M006R0100 often in real-time on the comparison pages.
What if I can't find stock of NOSD157M006R0100?
You can fill out our help required form which you can use to request a quote for NOSD157M006R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.