Status: | Unknown |
---|---|
Series: | OxiCap NOS Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Series |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
NOS,Niobium Oxide,SMT,Case C,6.3V,68uF | RS |
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312 | Newark Electronics |
NOS Series 2412 68 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 68 uF, 6.3 V, ± 20%, 200 mohm, 125 °C, 2312 [6032 Metric] | Avnet America |
68uF +/-20% 6.3 V dc SMD Niobium Capacitor, 6032-28 package, ESR 0.2Ohms NOS | AVX NOSC686M006R0200 | RS Americas |
Where can I find additional details, specifications and documents for a NOSC686M006R0200?
Additional datasheets, footprints and schematics for NOSC686M006R0200 are listed on our Part Details page. You can also find images and similar parts to NOSC686M006R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSC686M006R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSC686M006R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSC686M006R0200 fall under?
The NOSC686M006R0200 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSC686M006R0200 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSC686M006R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSC686M006R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSC686M006R0200 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NOSC686M006R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSC686M006R0200 often in real-time on the comparison pages.
What if I can't find stock of NOSC686M006R0200?
You can fill out our help required form which you can use to request a quote for NOSC686M006R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.