Status: | Unknown |
---|---|
Series: | OxiCap NOS Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Series |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Oxicap Rohs Compliant: Yes |Kyocera Avx NOSC336M006R0500 | Newark Electronics |
Niobium Oxide Capacitor, 33 uF, 6.3 V, ± 20%, 500 mohm, 125 °C, 2312 [6032 Metric] | Avnet America |
CAP, 33µF, 6.3V, 20%, 2312, SMD | Farnell |
Where can I find additional details, specifications and documents for a NOSC336M006R0500?
Additional datasheets, footprints and schematics for NOSC336M006R0500 are listed on our Part Details page. You can also find images and similar parts to NOSC336M006R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSC336M006R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSC336M006R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSC336M006R0500 fall under?
The NOSC336M006R0500 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSC336M006R0500 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSC336M006R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSC336M006R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSC336M006R0500 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NOSC336M006R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSC336M006R0500 often in real-time on the comparison pages.
What if I can't find stock of NOSC336M006R0500?
You can fill out our help required form which you can use to request a quote for NOSC336M006R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.