Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.07ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 4V |
Capacitor Niobium Oxide 100Uf, 4V, 20%, 2312 | Newark Electronics |
NOS Series 2312 100 uF ▒20% 4 V Low ESR Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 100 uF, 4 V, ± 20%, 70 mohm, 125 °C, 2312 [6032 Metric] | Avnet America |
CAPACITOR, 100uF 4V C CASE | element14 |
CAP, 100µF, 4V, 20%, 2312, SMD | Farnell |
Where can I find additional details, specifications and documents for a NOSC107M004R0070?
Additional datasheets, footprints and schematics for NOSC107M004R0070 are listed on our Part Details page. You can also find images and similar parts to NOSC107M004R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSC107M004R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSC107M004R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSC107M004R0070 fall under?
The NOSC107M004R0070 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSC107M004R0070 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSC107M004R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSC107M004R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSC107M004R0070 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NOSC107M004R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSC107M004R0070 often in real-time on the comparison pages.
What if I can't find stock of NOSC107M004R0070?
You can fill out our help required form which you can use to request a quote for NOSC107M004R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.