Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Capacitor Case Style | 1411 [3528 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 1210, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 33 uF, 6.3 V, ± 20%, 600 mohm, 125 °C, 1210 [3528 Metric] | Avnet America |
CAPACITOR, 33uF 6.3V B CASE | element14 |
CAP, 33µF, 6.3V, 20%, 1411, SMD | Farnell |
Where can I find additional details, specifications and documents for a NOSB336M006R0600?
Additional datasheets, footprints and schematics for NOSB336M006R0600 are listed on our Part Details page. You can also find images and similar parts to NOSB336M006R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSB336M006R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSB336M006R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSB336M006R0600 fall under?
The NOSB336M006R0600 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSB336M006R0600 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSB336M006R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSB336M006R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSB336M006R0600 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NOSB336M006R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSB336M006R0600 often in real-time on the comparison pages.
What if I can't find stock of NOSB336M006R0600?
You can fill out our help required form which you can use to request a quote for NOSB336M006R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.