Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Prices starting from US$0.21
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Cap, 10Μf, 6.3V, 20%, 1206, Smd | Newark Electronics |
CAP, 10µF, 6.3V, 20%, 1206, SMD | element14 |
NB 10uF 6,3V 20% Case A NIOB | Rutronik |
Niobium Oxide Capacitor, 10 uF, 6.3 V, ± 20%, 800 mohm, 125 °C, 1206 [3216 Metric] | Avnet America |
Cap Niobium 10uF 6.3V 20% (3.2 X 1.6 X 1.6mm) SMD 0.8 Ohm 125?C T/R | Avnet Asia |
Niobium Oxide Capacitor, 10 uF, 6.3 V, � 20%, 800 mohm, 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOSA106M006R0800?
Additional datasheets, footprints and schematics for NOSA106M006R0800 are listed on our Part Details page. You can also find images and similar parts to NOSA106M006R0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSA106M006R0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSA106M006R0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSA106M006R0800 fall under?
The NOSA106M006R0800 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSA106M006R0800 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSA106M006R0800 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSA106M006R0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSA106M006R0800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for NOSA106M006R0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSA106M006R0800 often in real-time on the comparison pages.
What if I can't find stock of NOSA106M006R0800?
You can fill out our help required form which you can use to request a quote for NOSA106M006R0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.