Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 2.5V |
Product Range | - |
Operating Temperature Max | 125°C |
ESR | 0.03ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 2.5V |
Capacitor Niobium Oxide 470Uf 2.5V, 20%, 2717, Full Reel | Newark Electronics |
CAPACITOR, 470uF 2.5V E CASE | element14 |
CAP, 470µF, 2.5V, 20%, 2917, SMD | Farnell |
Niobium Oxide Capacitor, 470 uF, 2.5 V, ± 20%, 30 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
Niobium Oxide Capacitor, 470 uF, 2.5 V, � 20%, 30 mohm, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOME477M002R0030?
Additional datasheets, footprints and schematics for NOME477M002R0030 are listed on our Part Details page. You can also find images and similar parts to NOME477M002R0030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOME477M002R0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOME477M002R0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOME477M002R0030 fall under?
The NOME477M002R0030 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOME477M002R0030 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOME477M002R0030 you can contact the distributor directly for product support, shipping queries etc.
Is the NOME477M002R0030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOME477M002R0030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NOME477M002R0030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOME477M002R0030 often in real-time on the comparison pages.
What if I can't find stock of NOME477M002R0030?
You can fill out our help required form which you can use to request a quote for NOME477M002R0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.