Status: | Unknown |
---|---|
Series: | NOMCA |
RoHS: | Compliant |
The NOMCA series features a standard 14 pin or 16 pin narrow body (0.150") small outline SMT package. The network is constructed with tantalum nitride resistor film on high purity alumina substrate for improved ESD and moisture... |
Standard 14 pins and 16 pins counts (0.150" narrow body) JEDEC MS-012 variation AB and AC |
Rugged molded case construction |
Datasheet |
---|
NOMCA |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Vishay Dale Thin Film - Automotive Products |
Product Overview |
Capabilities |
Market Solutions |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor N/W, 8Res, 1Kohm, 0.1%, Smd | Newark Electronics |
RESISTOR N/W, 8RES, 1KOHM, 0.1%, SMD | element14 |
Where can I find additional details, specifications and documents for a NOMCA16031001ATS?
Additional datasheets, footprints and schematics for NOMCA16031001ATS are listed on our Part Details page. You can also find images and similar parts to NOMCA16031001ATS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOMCA16031001ATS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOMCA16031001ATS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOMCA16031001ATS fall under?
The NOMCA16031001ATS is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to NOMCA16031001ATS when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOMCA16031001ATS you can contact the distributor directly for product support, shipping queries etc.
Is the NOMCA16031001ATS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NOMCA16031001ATS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NOMCA16031001ATS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOMCA16031001ATS often in real-time on the comparison pages.
What if I can't find stock of NOMCA16031001ATS?
You can fill out our help required form which you can use to request a quote for NOMCA16031001ATS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.