Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 0.4ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 1000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2917 | Newark Electronics |
Niobium Oxide Capacitor, 100 uF, 6.3 V, ± 20%, 400 mohm, 105 °C, 2917 [7343 Metric] | Avnet America |
CAPACITOR, 100uF 6.3V Y CASE | element14 |
CAP, 100µF, 6.3V, 20%, 2917, SMD | Farnell |
Niobium Oxide Capacitor, 100 uF, 6.3 V, � 20%, 400 mohm, 105 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJY107M006RWJ?
Additional datasheets, footprints and schematics for NOJY107M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJY107M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJY107M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJY107M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJY107M006RWJ fall under?
The NOJY107M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJY107M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJY107M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJY107M006RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJY107M006RWJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for NOJY107M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJY107M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJY107M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJY107M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.