NOJE227M006RWJ

Electronic & Electrical Components

> Capacitors

> Nobium Oxide Capacitors

distributor space
Organise Price Comparison Results by
Distributor Statistics for NOJE227M006RWJ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for NOJE227M006RWJ
Series Information for NOJE227M006RWJ - AVX Corporation
NOJE227M006RWJ image
ROHS Compliant

Description

CAP 220µF 6.3V 20% 2917 SMD

Niobium Oxide Capacitor

Specifications

Capacitance:
220µF
Voltage Rating:
6.3V
Product Range:
OxiCap NOJ Series
Operating Temperature Max:
105°C
ESR:
0.4ohm
Capacitor Case Style:
2917 [7343 Metric]
Automotive Qualification Standard:
AEC-Q200
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance:
± 20%
Capacitance Tolerance ±:
± 20%
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
External Depth:
4.1mm
External Length / Height:
7.3mm
External Width:
4.3mm
Height:
7.3mm
No. of Pins:
2Pins
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +105°C
Tolerance +:
20%
Tolerance -:
20%
Voltage Rating V DC:
6.3V

Alternate Descriptions

Avnet America
Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 4.1mm) SMD 0.4 Ohm 105°C T/R
Avnet Europe
Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 4.1mm) SMD 0.4 Ohm 105°C T/R
Future Electronics
NOJ Series 2917 220 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor