Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.50
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 0.4ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
NOJ Series 2917 100 uF ▒20 % 10V Surface Mount Niobium Oxide Capacitor | Future Electronics |
100UF 10V 20% D | TTI Europe |
Capacitor Niobium Oxide 100Uf, 10V, 20%, 2917, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 100 uF, 10 V, ± 20%, 400 mohm, 105 °C, 2917 [7343 Metric] | Avnet America |
CAP, 100µF, 10V, 20%, 2917, SMD | Farnell |
Niobium Oxide Capacitor, 100 uF, 10 V, � 20%, 400 mohm, 105 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJD107M010RWJ?
Additional datasheets, footprints and schematics for NOJD107M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJD107M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJD107M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJD107M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJD107M010RWJ fall under?
The NOJD107M010RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJD107M010RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJD107M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJD107M010RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJD107M010RWJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NOJD107M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJD107M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJD107M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJD107M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.