Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
22,000
in stock
|
Buy Now | |
element14
from US$0.39
|
22,000
in stock
|
Buy Now | |
Farnell
from US$0.31
|
22,000
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
16,500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 0.4ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Cap, Niobium Oxide, Niobium Oxide Rohs Compliant: Yes |Kyocera Avx NOJD107M006RWJ | Newark Electronics |
CAP, NIOBIUM OXIDE, NIOBIUM OXIDE | element14 |
100UF 6.3V 20% D | TTI Europe |
NOJ Series 2917 100 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Capacitor Niobium 2917 100uF 20% 6.3Vdc | RS |
Niobium Oxide Capacitor, 100 uF, 6.3 V, ± 20%, 400 mohm, 105 °C, 2917 [7343 Metric] | Avnet America |
Capacitor, 100 uF, 6.3 V @ +85 C, 8 V @ +85 C, +/- 20%, D, Surface Mount | AVX NOJD107M006RWJ | RS Americas |
Niobium Oxide Capacitor, 100 uF, 6.3 V, � 20%, 400 mohm, 105 �C, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJD107M006RWJ?
Additional datasheets, footprints and schematics for NOJD107M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJD107M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJD107M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJD107M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJD107M006RWJ fall under?
The NOJD107M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJD107M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJD107M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJD107M006RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJD107M006RWJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for NOJD107M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJD107M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJD107M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJD107M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.