Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 0.4ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Height | 6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
47UF 10V 20% C | TTI Europe |
NOJ Series 2412 47 uF ▒20 % 10 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
CAP, 47µF, 10V, 20%, 2312, SMD | Farnell |
Cap, 47Μf, 10V, 20%, 2312, Smd | Newark Electronics |
Niobium Oxide Capacitor, 47 uF, 10 V, ± 20%, 400 mohm, 105 °C, 2312 [6032 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOJC476M010RWJ?
Additional datasheets, footprints and schematics for NOJC476M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJC476M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJC476M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJC476M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJC476M010RWJ fall under?
The NOJC476M010RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJC476M010RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJC476M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJC476M010RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJC476M010RWJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for NOJC476M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJC476M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJC476M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJC476M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.