Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
13,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,160
in stock
|
Buy Now | |
element14
from US$0.21
|
1,160
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
931
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 1.6ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Niobium 1210 47uF 20% 6.3Vdc | RS |
Cap, 47Μf, 6.3V, 20%, 1210, Smd | Newark Electronics |
CAP, 47µF, 6.3V, 20%, 1210, SMD | element14 |
Capacitor: niobium | Transfer Multisort Elektronik |
NOJ Series 1411 47 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 47 uF, 6.3 V, ± 20%, 800 mohm, 105 °C, 1210 [3528 Metric] | Avnet America |
Niobium Oxide Capacitor, 47 uF, 6.3 V, � 20%, 800 mohm, 105 �C, 1210 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJB476M006RWJ?
Additional datasheets, footprints and schematics for NOJB476M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJB476M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJB476M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJB476M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJB476M006RWJ fall under?
The NOJB476M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJB476M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJB476M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJB476M006RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJB476M006RWJ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NOJB476M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJB476M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJB476M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJB476M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.