Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 1.6ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 4V |
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210, Full Reel | Newark Electronics |
NOJB476M004RWJ | Future Electronics |
Niobium Oxide Capacitor, 47 uF, 4 V, ± 20%, 1600 mohm, 105 °C, 1210 [3528 Metric] | Avnet America |
CAPACITOR, 47uF 4V B CASE | element14 |
CAP, 47µF, 4V, 20%, 1210, SMD | Farnell |
Niobium Oxide Capacitor, 47 uF, 4 V, � 20%, 1600 mohm, 105 �C, 1210 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJB476M004RWJ?
Additional datasheets, footprints and schematics for NOJB476M004RWJ are listed on our Part Details page. You can also find images and similar parts to NOJB476M004RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJB476M004RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJB476M004RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJB476M004RWJ fall under?
The NOJB476M004RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJB476M004RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJB476M004RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJB476M004RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJB476M004RWJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NOJB476M004RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJB476M004RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJB476M004RWJ?
You can fill out our help required form which you can use to request a quote for NOJB476M004RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.