Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 2ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Cap, 15Μf, 10V, 20%, 1210, Smd | Newark Electronics |
CAPACITOR, 15uF 10V B CASE | element14 |
CAP, 15µF, 10V, 20%, 1210, SMD | Farnell |
NOJ Series 1210 15 uF ▒20 % 10 V Surface Mount OxiCap« Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 15 uF, 10 V, ± 20%, 2000 mohm, 105 °C, 1210 [3528 Metric] | Avnet America |
Niobium Oxide Capacitor, 15 uF, 10 V, � 20%, 2000 mohm, 105 �C, 1210 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJB156M010RWJ?
Additional datasheets, footprints and schematics for NOJB156M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJB156M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJB156M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJB156M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJB156M010RWJ fall under?
The NOJB156M010RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJB156M010RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJB156M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJB156M010RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJB156M010RWJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NOJB156M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJB156M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJB156M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJB156M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.