Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.0309
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
5,750
|
Buy Now | |
Newark Electronics | US$0.12 |
3,232
|
Buy Now | |
element14 | US$0.12 |
3,232
|
Buy Now | |
Farnell | US$0.10 |
3,232
|
Buy Now | |
Future Electronics | US$0.06 |
2,000
|
Buy Now | |
Chip One Stop | US$0.0309 |
1,320
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
RS Americas | US$0.15 |
-
|
Buy Now | |
TTI Europe | US$0.11 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 2.2ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Height | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Niobium 1206 10uF 20% 6.3Vdc | RS |
Cap, 10Μf, 6.3V, 20%, 1206, Smd | Newark Electronics |
CAP, 10µF, 6.3V, 20%, 1206, SMD | element14 |
NOJ Series 1206 10 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 10 uF, 6.3 V, ± 20%, 2200 mohm, 105 °C, 1206 [3216 Metric] | Avnet America |
Capacitor, Niobium Oxide, 10, 6.3 V @ 85C, 8 V @ 85C, +/-20%, A, 6% (Max.) | AVX NOJA106M006RWJ | RS Americas |
10UF 6.3V 20% A | TTI Europe |
Niobium Oxide Capacitor, 10 uF, 6.3 V, � 20%, 2200 mohm, 105 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJA106M006RWJ?
Additional datasheets, footprints and schematics for NOJA106M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJA106M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJA106M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJA106M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJA106M006RWJ fall under?
The NOJA106M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJA106M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJA106M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJA106M006RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJA106M006RWJ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NOJA106M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJA106M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJA106M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJA106M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.