Active Pixel Size | 800 x 600 |
---|---|
Pixel Size (H x W) | 4.8µm x 4.8µm |
Frame Rate Per Sec | 545 |
Image Colour | RGB |
Sensor Case Style | LCC |
No. of Pins | 48Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Image Sensor Monochrome CMOS 800x600Pixels 48-Pin LCC Tray | Avnet America |
IMAGE SENSOR, RBG, 800 X 600, LCC-48 | element14 |
Where can I find additional details, specifications and documents for a NOIP1SN0500A-QDI?
Additional datasheets, footprints and schematics for NOIP1SN0500A-QDI are listed on our Part Details page. You can also find images and similar parts to NOIP1SN0500A-QDI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOIP1SN0500A-QDI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOIP1SN0500A-QDI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOIP1SN0500A-QDI fall under?
The NOIP1SN0500A-QDI is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NOIP1SN0500A-QDI when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOIP1SN0500A-QDI you can contact the distributor directly for product support, shipping queries etc.
Is the NOIP1SN0500A-QDI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOIP1SN0500A-QDI have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NOIP1SN0500A-QDI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOIP1SN0500A-QDI often in real-time on the comparison pages.
What if I can't find stock of NOIP1SN0500A-QDI?
You can fill out our help required form which you can use to request a quote for NOIP1SN0500A-QDI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.