Status: | Active |
---|---|
Series: | NLX1G99 |
RoHS: | Compliant |
High Speed: tPD = 6.7 ns (Max) @ VCC = 3.3 V |
Low Power Dissipation:ICC = 1 A (Max) at TA = 25C |
Power Down Protection Provided on inputs |
Balanced Propagation Delays |
Overvoltage Tolerant (OVT) Input and Output Pins |
UltraSmall Packages |
These are PbFree Devices |
Description | NLX1G99 |
---|---|
Compliance | Pb-free Halide free |
Type | SmartGate |
Channels | 1 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6.7 |
IO Max (mA) | 32 |
Package Type | UDFN-8 |
Multi-Function Gate 1-Element 4-IN CMOS 8-Pin UDFN T/R | Avnet America |
MULTIFUNCTION GATE, UDFN-8 | Farnell |
Config Multifunction Gate/Reel |Onsemi NLX1G99DMUTWG | Newark Electronics |
Multi Function Gate 1-Element 4-IN CMOS 8-Pin UDFN T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NLX1G99DMUTWG?
Additional datasheets, footprints and schematics for NLX1G99DMUTWG are listed on our Part Details page. You can also find images and similar parts to NLX1G99DMUTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLX1G99DMUTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLX1G99DMUTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLX1G99DMUTWG fall under?
The NLX1G99DMUTWG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NLX1G99DMUTWG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLX1G99DMUTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NLX1G99DMUTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLX1G99DMUTWG have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for NLX1G99DMUTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLX1G99DMUTWG often in real-time on the comparison pages.
What if I can't find stock of NLX1G99DMUTWG?
You can fill out our help required form which you can use to request a quote for NLX1G99DMUTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.