Status: | Active |
---|---|
Series: | NLX1G74 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,361
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,361
in stock
|
Buy Now | |
element14
from US$0.22
|
3,361
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely High Speed: tPD = 2.6 ns (typical) at VCC = 5.0 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Low Power Dissipation: ICC = 1 A (Max) at TA = 25C |
24 mA Balanced Output Sink and Source Capability at VCC = 3.0 V |
Balanced Propagation Delays |
Overvoltage Tolerant (OVT) Input Pins |
Ultra Small Package |
This is a PbFree Device |
Applications |
---|
Computing, consumer, automotive |
Description | NLX1G74 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 1 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2.6 |
IO Max (mA) | 32 |
Package Type | UQFN-8 |
D Flip Flop, Single, Uqfn-8 | Newark Electronics |
D FLIP FLOP, SINGLE, UQFN-8 | element14 |
NLX1G74 Series 7 V Differential Surface Mount D-Type, Flip Flop IC - UDFN-8 | Future Electronics |
Flip Flop D-Type Pos-Edge 1-Element 8-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLX1G74MUTCG?
Additional datasheets, footprints and schematics for NLX1G74MUTCG are listed on our Part Details page. You can also find images and similar parts to NLX1G74MUTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLX1G74MUTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLX1G74MUTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLX1G74MUTCG fall under?
The NLX1G74MUTCG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to NLX1G74MUTCG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLX1G74MUTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLX1G74MUTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLX1G74MUTCG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NLX1G74MUTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLX1G74MUTCG often in real-time on the comparison pages.
What if I can't find stock of NLX1G74MUTCG?
You can fill out our help required form which you can use to request a quote for NLX1G74MUTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.