Status: | Active |
---|---|
Series: | NLX1G332 |
RoHS: | Compliant |
High Speed: tPD = 2.4 ns (Typ) @ VCC = 5.0 V |
Designed for 1.65 V to 5.5 V VCC Operation |
Low Power Dissipation: ICC = 1 A (Max) at TA = 25C |
24 mA Balanced Output Source and Sink Capability |
Balanced Propagation Delays |
Overvoltage Tolerant (OVT) Input Pins |
UltraSmall Packages |
These are PbFree Devices |
I/O Interface |
Applications |
---|
cell phone |
Description | NLX1G332 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 1 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 8 |
IO Max (mA) | null |
Package Type | UDFN-6 |
Or Gate, Single, 3 I/P, Udfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NLX1G332AMUTCG?
Additional datasheets, footprints and schematics for NLX1G332AMUTCG are listed on our Part Details page. You can also find images and similar parts to NLX1G332AMUTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLX1G332AMUTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLX1G332AMUTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLX1G332AMUTCG fall under?
The NLX1G332AMUTCG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NLX1G332AMUTCG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLX1G332AMUTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLX1G332AMUTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLX1G332AMUTCG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NLX1G332AMUTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLX1G332AMUTCG often in real-time on the comparison pages.
What if I can't find stock of NLX1G332AMUTCG?
You can fill out our help required form which you can use to request a quote for NLX1G332AMUTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.