Status: | Active |
---|---|
Series: | MC74HC4851A |
RoHS: | Compliant |
Injection Current Cross-Coupling Less than 1mV/mA (See Figure 9) |
Pin Compatible to HC405X and MC1405XB Devices |
Power Supply Range (VCC - GND) = 2.0 to 6.0 V |
In Compliance With the Requirements of JEDEC Standard No. 7A |
Chip Complexity: 154 FETs or 36 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC4851A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
Number of Switches | 8 |
Configuration | SP8T |
Icc Max (µA) | 40 |
ron Max (Ω) | 550 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
Package Type | TSSOP-16 |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
Log Cmos Mltiplxr Analog/Reel Rohs Compliant: Yes |Onsemi NLVHC4851ADTR2G | Newark Electronics |
Analog Multiplexer Single 8:1 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLVHC4851ADTR2G?
Additional datasheets, footprints and schematics for NLVHC4851ADTR2G are listed on our Part Details page. You can also find images and similar parts to NLVHC4851ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLVHC4851ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLVHC4851ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLVHC4851ADTR2G fall under?
The NLVHC4851ADTR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLVHC4851ADTR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLVHC4851ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLVHC4851ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLVHC4851ADTR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NLVHC4851ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLVHC4851ADTR2G often in real-time on the comparison pages.
What if I can't find stock of NLVHC4851ADTR2G?
You can fill out our help required form which you can use to request a quote for NLVHC4851ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.