Status: | Active |
---|---|
Series: | NLASB3157 |
RoHS: | Compliant |
High Speed: tPD = 1.0 ns (Typ) at VCC = 5.0 V |
Low Power Dissipation: ICC = 2.0 uA (Max) at TA = 25C |
Standard CMOS Logic Levels |
High Bandwidth, Improved Linearity |
Switches Standard NTSC/PAL Video, Audio, SPDIF and HDTV |
May be used for Clock Switching, Data Mux'ing, etc. |
Low RDS(ON) |
Break Before Make Circuitry, Prevents Inadvertent Shorts |
Can Switch Balanced Signal Pairs, e.g. LVDS > 200 Bits/Sec |
Latchup Performance Exceeds 300 mA |
Pin for Pin Drop in for NC7SB3157 |
Tiny SC88 Package Only 2.0 x 2.1 mm |
ESD Performance: HBM > 2000 V; MM > 200 V |
Pb-Free Package is Available |
Applications |
---|
Cell Phones |
Portable MP3 Players |
End Products |
---|
PDAs |
Description | NLASB3157 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 10 |
ron Max (Ω) | 50 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
IC: analog switch | Transfer Multisort Elektronik |
Log Cmos 2:1 Multiplexer Rohs Compliant: Yes |Onsemi NLVASB3157DFT2G | Newark Electronics |
ANALOGUE SWITCH, SPDT, 17R, SC-88-6 | Farnell |
Where can I find additional details, specifications and documents for a NLVASB3157DFT2G?
Additional datasheets, footprints and schematics for NLVASB3157DFT2G are listed on our Part Details page. You can also find images and similar parts to NLVASB3157DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLVASB3157DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLVASB3157DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLVASB3157DFT2G fall under?
The NLVASB3157DFT2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLVASB3157DFT2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLVASB3157DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLVASB3157DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLVASB3157DFT2G have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NLVASB3157DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLVASB3157DFT2G often in real-time on the comparison pages.
What if I can't find stock of NLVASB3157DFT2G?
You can fill out our help required form which you can use to request a quote for NLVASB3157DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.