Status: | Active |
---|---|
Series: | PCA9306 |
RoHS: | Compliant |
2-bit Bidirectional Translator for SDA and SCL Lines in MixedMode I2C Bus Applications |
StandardMode, FastMode, and FastMode Plus I2C Bus and SMBus Compatible |
Less Than 1.5 ns Maximum Propagation Delay to Accommodate StandardMode and FastMode I2C Bus Devices and Multiple Masters |
Allows Voltage Level Translation Between: 1.0 V Vref(1) and 1.8 V, 2.5 V, 3.3 V or 5 V Vbias(ref)(2) 1.2 V Vref(1) and 1.8 V, 2.5 V, 3.3 V or 5 V Vbias(ref)(2) 1.8 V Vref(1) and 3.3 V or 5 V Vbias(ref)(2) 2.5 V Vref(1) and 5 V Vbias(ref)(2) 3.3 V Vref(1) and 5 V Vbias(ref)(2) |
Provides Bidirectional Voltage Translation With No Direction Pin |
Low 3.5 ONState Connection Between Input and Output Ports Provides Less Signal Distortion |
OpenDrain I2C Bus I/O Ports (SCL1, SDA1, SCL2 and SDA2) |
5 V Tolerant I2C Bus I/O Ports to Support MixedMode Signal Operation |
High Impedance SCL1, SDA1, SCL2 and SDA2 Pins for EN = LOW |
LockUp Free Operation |
Flow Through Pinout for Ease of Printed Circuit Board Trace Routing |
Packages Offered: TSSOP8, US8, UQFN8 |
ESD Performance: 4000 V Human Body Model, 400 V Machine Model |
These are PbFree Devices |
Applications |
---|
Tablet, Handset, etc |
Description | PCA9306, Dual Bidirectional I2C-bus and SMBus Voltage-Level Translator |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2 |
IO Max (mA) | 64 |
Package Type | US8 |
BIDIR VOLT LEVEL TRANSLATOR, 2BIT, US8 | element14 |
Dual Bidirectional I2Cbus Rohs Compliant: Yes |Onsemi NLV9306USG | Newark Electronics |
Voltage Level Translator 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLV9306USG?
Additional datasheets, footprints and schematics for NLV9306USG are listed on our Part Details page. You can also find images and similar parts to NLV9306USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV9306USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV9306USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV9306USG fall under?
The NLV9306USG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLV9306USG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV9306USG you can contact the distributor directly for product support, shipping queries etc.
Is the NLV9306USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLV9306USG have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NLV9306USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV9306USG often in real-time on the comparison pages.
What if I can't find stock of NLV9306USG?
You can fill out our help required form which you can use to request a quote for NLV9306USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.