Status: | Active |
---|---|
Series: | MC74HC74A |
RoHS: | Compliant |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 128 FETs or 32 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC74A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | D-Type |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 20 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
D FLIP FLOP, AEC-Q100, DUAL, SOIC-14 | element14 |
Dual D-Type Flip-Flop Wit/Reel |Onsemi NLV74HC74ADR2G | Newark Electronics |
Flip Flop D-Type Pos-Edge 1-Element 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLV74HC74ADR2G?
Additional datasheets, footprints and schematics for NLV74HC74ADR2G are listed on our Part Details page. You can also find images and similar parts to NLV74HC74ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV74HC74ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV74HC74ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV74HC74ADR2G fall under?
The NLV74HC74ADR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to NLV74HC74ADR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV74HC74ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLV74HC74ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLV74HC74ADR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NLV74HC74ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV74HC74ADR2G often in real-time on the comparison pages.
What if I can't find stock of NLV74HC74ADR2G?
You can fill out our help required form which you can use to request a quote for NLV74HC74ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.