Status: | Active |
---|---|
Series: | NL27WZ14 |
RoHS: | Compliant |
Designed for 1.65 V to 5.5 V VCC Operation |
Over Voltage Tolerant Inputs and Outputs |
LVTTL Compatible - Interface Capability with 5 V TTL Logic with VCC=3 V |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current (10 ?A) Substantially Reduces System Power Requirements |
Current Drive Capability is 24 mA at the Outputs |
Chip Complexity: FET = 72 |
Pb-Free Packages are Available |
Description | NL27WZ14, Automotive Device |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Inverter |
Channels | 2 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2.3 |
IO Max (mA) | 32 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Log Cmos Dual Buffer Rohs Compliant: Yes |Onsemi NLV27WZ14DFT2G | Newark Electronics |
Inverter Schmitt Trigger 2-Element CMOS 6-Pin SOT-363 T/R | Avnet America |
NLV27WZ14DFT2G, Dual Schmitt Trigger Inverter, 1.65 - 5.5 V, 6-Pin SC-88 | ON Semiconductor NLV27WZ14DFT2G | RS Americas |
SCHMITT-TRIGGER INVERTER, DUAL, SC-88-2 | Farnell |
Where can I find additional details, specifications and documents for a NLV27WZ14DFT2G?
Additional datasheets, footprints and schematics for NLV27WZ14DFT2G are listed on our Part Details page. You can also find images and similar parts to NLV27WZ14DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV27WZ14DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV27WZ14DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV27WZ14DFT2G fall under?
The NLV27WZ14DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NLV27WZ14DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV27WZ14DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLV27WZ14DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLV27WZ14DFT2G have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for NLV27WZ14DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV27WZ14DFT2G often in real-time on the comparison pages.
What if I can't find stock of NLV27WZ14DFT2G?
You can fill out our help required form which you can use to request a quote for NLV27WZ14DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.