Status: | Active |
---|---|
Series: | NL17SZ74 |
RoHS: | Compliant |
Extremely High Speed: tPD 2.6 ns (typical) at VCC = 5 V |
Designed for 1.65 V to 5.5 V VCC Operation |
5 V Tolerant Inputs - Interface Capability with 5 V TTL Logic |
LVTTL Compatible |
LVCMOS Compatible |
24 mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (10 µA) Substantially Reduces System Power Requirements |
Replacement for NC7SZ74 |
Tiny Ultra Small Package Only 2.1 X 3.0 mm |
High ESD Ratings: 2000 V Human Body Model 1000 V Charge Device Model |
Chip Complexity: FET = 64 |
Pb-Free Packages are Available |
Description | NL17SZ74, Automotive Device |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | D-Type |
Channels | 1 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5 |
IO Max (mA) | 24 |
Package Type | US8 |
D FLIP FLOP, AEC-Q100, 2.6NS, US8-8 | element14 |
NLV17SZ74USG, D FLIP FLOP | RS |
D Flip Flop, Aec-Q100, 2.6Ns, Us8-8 | Newark Electronics |
NLV17SZ74USG D Type Flip Flop IC, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NLV17SZ74USG | RS Americas |
Flip Flop D-Type Pos-Edge 1-Element 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLV17SZ74USG?
Additional datasheets, footprints and schematics for NLV17SZ74USG are listed on our Part Details page. You can also find images and similar parts to NLV17SZ74USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV17SZ74USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV17SZ74USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV17SZ74USG fall under?
The NLV17SZ74USG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to NLV17SZ74USG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV17SZ74USG you can contact the distributor directly for product support, shipping queries etc.
Is the NLV17SZ74USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLV17SZ74USG have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for NLV17SZ74USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV17SZ74USG often in real-time on the comparison pages.
What if I can't find stock of NLV17SZ74USG?
You can fill out our help required form which you can use to request a quote for NLV17SZ74USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.