Status: | Active |
---|---|
Series: | NL17SZ17 |
RoHS: | Compliant |
Tiny SC70-5/SC-88A Package |
Source/Sink 24 mA at 3.0 Volts |
Over-Voltage Tolerant Inputs and Outputs |
Chip Complexity: FETs = 20 |
Designed for 1.65 V to 5.5 V VCC |
Pb-Free Packages are Available |
Description | NL17SZ17, Automotive Device |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.9 |
IO Max (mA) | 24 |
Package Type | SC-88A / SC-70-5 |
SCHMITT-TRIGGER BUFFER, SINGLE, SOT-553 | element14 |
ON Semiconductor, NLV17SZ17DFT2G | RS |
Log Schmitt Trigger Bufr/Reel |Onsemi NLV17SZ17DFT2G | Newark Electronics |
Schmitt Trigger Buffer 1-CH Non-Inverting 5-Pin SC-88A T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLV17SZ17DFT2G?
Additional datasheets, footprints and schematics for NLV17SZ17DFT2G are listed on our Part Details page. You can also find images and similar parts to NLV17SZ17DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV17SZ17DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV17SZ17DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV17SZ17DFT2G fall under?
The NLV17SZ17DFT2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NLV17SZ17DFT2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV17SZ17DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLV17SZ17DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLV17SZ17DFT2G have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for NLV17SZ17DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV17SZ17DFT2G often in real-time on the comparison pages.
What if I can't find stock of NLV17SZ17DFT2G?
You can fill out our help required form which you can use to request a quote for NLV17SZ17DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.