Status: | Active |
---|---|
Series: | MC14538B |
RoHS: | Compliant |
Unlimited Rise and Fall Time Allowed on the A Trigger Input |
Pulse Width Range = 10 ms to 10 s |
Latched Trigger Inputs |
Separate Latched Reset Inputs |
3.0 Vdc to 18 Vdc Operational Limits |
Triggerable from Positive (A Input) or Negative-Going Edge (B-Input) |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-pin Compatible with MC14528B and CD4528B (CD4098) |
Use the MC54/74HC4538A for Pulse Widths Less Than 10 ms with Supplies Up to 6 V. |
Pb-Free Packages are Available* |
Description | MC14538B |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Multivibrator |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 300 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Multivibrator, Monostable, Soic-16 | Newark Electronics |
MULTIVIBRATOR, MONOSTABLE, SOIC-16 | element14 |
DUAL PRECISION MONOSTABLE | Avnet America |
Where can I find additional details, specifications and documents for a NLV14538BDR2G?
Additional datasheets, footprints and schematics for NLV14538BDR2G are listed on our Part Details page. You can also find images and similar parts to NLV14538BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV14538BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV14538BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV14538BDR2G fall under?
The NLV14538BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to NLV14538BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV14538BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLV14538BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLV14538BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NLV14538BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV14538BDR2G often in real-time on the comparison pages.
What if I can't find stock of NLV14538BDR2G?
You can fill out our help required form which you can use to request a quote for NLV14538BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.