Status: | Unknown |
---|---|
Series: | NLU2G06 |
RoHS: | Compliant |
High Speed: tPD = 3.8 ns (Typ) at VCC = 5.0 V |
Low Power Dissipation: ICC = 1 µA (Max) at TA = 25°C |
Power Down Protection Provided on inputs |
Balanced Propagation Delays |
Overvoltage Tolerant (OVT) Input and Output Pins |
Ultra Small Pb Free Package |
Applications |
---|
General Purpose Logic |
Compliance | Pb-free Halide free |
---|
Inverter, Dual, 1 I/P, Udfn-6 | Newark Electronics |
Buffer/Driver 2-CH Inverting Open Drain CMOS 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLU2G06MUTCG?
Additional datasheets, footprints and schematics for NLU2G06MUTCG are listed on our Part Details page. You can also find images and similar parts to NLU2G06MUTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLU2G06MUTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLU2G06MUTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLU2G06MUTCG fall under?
The NLU2G06MUTCG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NLU2G06MUTCG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLU2G06MUTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLU2G06MUTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLU2G06MUTCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NLU2G06MUTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLU2G06MUTCG often in real-time on the comparison pages.
What if I can't find stock of NLU2G06MUTCG?
You can fill out our help required form which you can use to request a quote for NLU2G06MUTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.