Status: | Active |
---|---|
Series: | NLSX4402 |
RoHS: | Compliant |
VL can be Less than, Greater than or Equal to VCC |
Wide VCC Operating Range: 1.5 V to 5.5 V |
Wide VL Operating Range: 1.5 V to 5.5 V |
High−Speed with 20 Mb/s Guaranteed Date Rate |
Low Bit−to−Bit Skew |
Enable Input and I/O Pins are Overvoltage Tolerant (OVT) to 5.5 V |
Non−preferential Powerup Sequencing |
Power−Off Protection |
Small Space Saving Package: 1.4 mm x 1.0 mm UQFN8 Package |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
I2C, SMBus |
Mobile Phones, PDAs, Cameras |
End Products |
---|
Low Voltage ASIC Level Translation |
Description | NLSX4402, 2-Bit 20 Mb/s Dual-Supply Level Translator |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 8.6 |
IO Max (mA) | 0.02 |
Package Type | UDFN-8 |
Level Translator 8-pin UDFN T/R | Avnet America |
2-Bit 20 Mb/S Dual-Supply Level Translator/Reel |Onsemi NLSX4402FMUTCG | Newark Electronics |
LEVEL TRANSLATOR, 2BIT, UDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NLSX4402FMUTCG?
Additional datasheets, footprints and schematics for NLSX4402FMUTCG are listed on our Part Details page. You can also find images and similar parts to NLSX4402FMUTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX4402FMUTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX4402FMUTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX4402FMUTCG fall under?
The NLSX4402FMUTCG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX4402FMUTCG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX4402FMUTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX4402FMUTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX4402FMUTCG have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for NLSX4402FMUTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX4402FMUTCG often in real-time on the comparison pages.
What if I can't find stock of NLSX4402FMUTCG?
You can fill out our help required form which you can use to request a quote for NLSX4402FMUTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.