Status: | Active |
---|---|
Series: | NLSX4401 |
RoHS: | Compliant |
VL can be Less than, Greater than or Equal to VCC |
Wide VCC Operating Range: 1.5 V to 5.5 V |
Wide VL Operating Range: 1.5 V to 5.5 V |
High Speed with 24 Mb/s Guaranteed Date Rate |
Low Bit−to−Bit Skew |
Enable Input and I/O Pins are Overvoltage Tolerant (OVT) to Enable Input and I/O Pins are Overvoltage Tolerant (OVT) to 5.5 V |
Non−preferential Powerup Sequencing |
Power−Off Protection |
Applications |
---|
I2C, SMBus, PMBus |
Mobile Phones, Cameras, Consumer Products |
End Products |
---|
Low Voltage ASIC Level Translation |
Description | NLSX4401 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 1.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 12 |
IO Max (mA) | 0.02 |
Package Type | UDFN-6 |
Level Translator, 1 I/P, Udfn-6 | Newark Electronics |
LEVEL TRANSLATOR, 1 I/P, UDFN-6 | Farnell |
Level Translator 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSX4401MU1TCG?
Additional datasheets, footprints and schematics for NLSX4401MU1TCG are listed on our Part Details page. You can also find images and similar parts to NLSX4401MU1TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX4401MU1TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX4401MU1TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX4401MU1TCG fall under?
The NLSX4401MU1TCG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX4401MU1TCG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX4401MU1TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX4401MU1TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX4401MU1TCG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NLSX4401MU1TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX4401MU1TCG often in real-time on the comparison pages.
What if I can't find stock of NLSX4401MU1TCG?
You can fill out our help required form which you can use to request a quote for NLSX4401MU1TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.