Status: | Active |
---|---|
Series: | NLSX4373 |
RoHS: | Compliant |
Wide VCC Operating Range: 1.5V to 5.5V Wide VL Operating Range: 1.5V to 5.5V |
High-Speed with 20 Mb/s Guaranteed Data Rates |
Low BIt-to-bit skew |
Small Packaging - 1.8 x 1.2 x 0.5mm UDFN8 |
Benefits |
---|
Allows for ease of integration to multiple voltage systems. |
Minimizes system delays |
Good for differential signaling |
Physical space savings over alternate solutions |
Applications |
---|
I2C, SMBus, PMBus |
Mobile Phones, PDAs, Cameras |
End Products |
---|
Low Voltage ASIC Level Translation |
Description | NLSX4373 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 20 |
IO Max (mA) | 1 |
Package Type | UDFN-8 |
LEVEL SHIFTERS | Farnell |
2 Bit Translator/Reel Rohs Compliant: Yes |Onsemi NLSX4373MUTAG | Newark Electronics |
BIDIR LEVEL TRANSLATOR, 2BIT, UDFN-8 | element14 |
Voltage Level Translator 8-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSX4373MUTAG?
Additional datasheets, footprints and schematics for NLSX4373MUTAG are listed on our Part Details page. You can also find images and similar parts to NLSX4373MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX4373MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX4373MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX4373MUTAG fall under?
The NLSX4373MUTAG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX4373MUTAG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX4373MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX4373MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX4373MUTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NLSX4373MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX4373MUTAG often in real-time on the comparison pages.
What if I can't find stock of NLSX4373MUTAG?
You can fill out our help required form which you can use to request a quote for NLSX4373MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.